Capital Lighting, Inc. LS-21507L/GRN Lamps-Table Lamps 307919

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Light Green Product Name: Table Lamp UPC: 088675445074
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Light Green Product Name: Table Lamp UPC: 088675445074

Suppliers

Company
Product
Description
Supplier Links
LS-21507L/GRN Lamps-Table Lamps - 307919 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21507L/GRN Lamps-Table Lamps
307919
LS-21507L/GRN Lamps-Table Lamps 307919
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Light Green Product Name: Table Lamp UPC: 088675445074

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 23.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Light Green
Product Name: Table Lamp
UPC: 088675445074

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307919
Product Name LS-21507L/GRN Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details