Capital Lighting, Inc. LS-21613C/ORN Lamps-Desk/Piano Lamps 307918

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Chrome Weight: 1.8 Product Name: One Light Clip-On Lamp UPC: 088675446644 Safety Rating: ETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Chrome Weight: 1.8 Product Name: One Light Clip-On Lamp UPC: 088675446644 Safety Rating: ETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-21613C/ORN Lamps-Desk/Piano Lamps - 307918 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21613C/ORN Lamps-Desk/Piano Lamps
307918
LS-21613C/ORN Lamps-Desk/Piano Lamps 307918
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Chrome Weight: 1.8 Product Name: One Light Clip-On Lamp UPC: 088675446644 Safety Rating: ETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 12.00
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Polished Chrome
Weight: 1.8
Product Name: One Light Clip-On Lamp
UPC: 088675446644
Safety Rating: ETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307918
Product Name LS-21613C/ORN Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details