Capital Lighting, Inc. LS-21507L/PLUM Lamps-Table Lamps 307917

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Light Plum Product Name: Table Lamp UPC: 088675445067
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Light Plum Product Name: Table Lamp UPC: 088675445067

Suppliers

Company
Product
Description
Supplier Links
LS-21507L/PLUM Lamps-Table Lamps - 307917 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21507L/PLUM Lamps-Table Lamps
307917
LS-21507L/PLUM Lamps-Table Lamps 307917
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Light Plum Product Name: Table Lamp UPC: 088675445067

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 23.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Light Plum
Product Name: Table Lamp
UPC: 088675445067

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307917
Product Name LS-21507L/PLUM Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details