Capital Lighting, Inc. LS-21532PS/WHT Lamps-Table Lamps 307913

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 24.00 Bulb Type: G Medium Base Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: Table Lamp UPC: 088675445425
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 24.00 Bulb Type: G Medium Base Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: Table Lamp UPC: 088675445425

Suppliers

Company
Product
Description
Supplier Links
LS-21532PS/WHT Lamps-Table Lamps - 307913 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21532PS/WHT Lamps-Table Lamps
307913
LS-21532PS/WHT Lamps-Table Lamps 307913
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 24.00 Bulb Type: G Medium Base Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: Table Lamp UPC: 088675445425

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 24.00
Bulb
Type: G Medium Base
Qty: 1
Wattage: 60
Finish: Polished Steel
Product Name: Table Lamp
UPC: 088675445425

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307913
Product Name LS-21532PS/WHT Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details