Capital Lighting, Inc. LS-21539C/FRO Lamps-Table Lamps 307911

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 23.50 Bulb Type: G Medium Base Qty: 2 Wattage: 60 Finish: Chrome Product Name: Table Lamp UPC: 088675445609
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 23.50 Bulb Type: G Medium Base Qty: 2 Wattage: 60 Finish: Chrome Product Name: Table Lamp UPC: 088675445609

Suppliers

Company
Product
Description
Supplier Links
LS-21539C/FRO Lamps-Table Lamps - 307911 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21539C/FRO Lamps-Table Lamps
307911
LS-21539C/FRO Lamps-Table Lamps 307911
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 23.50 Bulb Type: G Medium Base Qty: 2 Wattage: 60 Finish: Chrome Product Name: Table Lamp UPC: 088675445609

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 23.50
Bulb
Type: G Medium Base
Qty: 2
Wattage: 60
Finish: Chrome
Product Name: Table Lamp
UPC: 088675445609

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307911
Product Name LS-21539C/FRO Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details