Capital Lighting, Inc. LS-21613C/SMOKE Lamps-Desk/Piano Lamps 307909

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Chrome Weight: 1.8 Product Name: One Light Clip-On Lamp UPC: 088675446620 Safety Rating: ETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Chrome Weight: 1.8 Product Name: One Light Clip-On Lamp UPC: 088675446620 Safety Rating: ETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-21613C/SMOKE Lamps-Desk/Piano Lamps - 307909 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21613C/SMOKE Lamps-Desk/Piano Lamps
307909
LS-21613C/SMOKE Lamps-Desk/Piano Lamps 307909
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Chrome Weight: 1.8 Product Name: One Light Clip-On Lamp UPC: 088675446620 Safety Rating: ETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 12.00
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Polished Chrome
Weight: 1.8
Product Name: One Light Clip-On Lamp
UPC: 088675446620
Safety Rating: ETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307909
Product Name LS-21613C/SMOKE Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details