Capital Lighting, Inc. LS-21614C/ORN Lamps-Table Lamps 307906

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 14.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Chrome Weight: 4.2 Product Name: One Light Table Lamp UPC: 088675446606 Safety Rating: ETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 14.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Chrome Weight: 4.2 Product Name: One Light Table Lamp UPC: 088675446606 Safety Rating: ETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-21614C/ORN Lamps-Table Lamps - 307906 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21614C/ORN Lamps-Table Lamps
307906
LS-21614C/ORN Lamps-Table Lamps 307906
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 14.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Chrome Weight: 4.2 Product Name: One Light Table Lamp UPC: 088675446606 Safety Rating: ETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 14.00
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Polished Chrome
Weight: 4.2
Product Name: One Light Table Lamp
UPC: 088675446606
Safety Rating: ETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307906
Product Name LS-21614C/ORN Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details