Capital Lighting, Inc. LS-21614C/BLU Lamps-Table Lamps 307904

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 14.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Chrome Weight: 4.2 Product Name: One Light Table Lamp UPC: 088675446613 Safety Rating: ETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 14.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Chrome Weight: 4.2 Product Name: One Light Table Lamp UPC: 088675446613 Safety Rating: ETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-21614C/BLU Lamps-Table Lamps - 307904 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21614C/BLU Lamps-Table Lamps
307904
LS-21614C/BLU Lamps-Table Lamps 307904
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 14.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Chrome Weight: 4.2 Product Name: One Light Table Lamp UPC: 088675446613 Safety Rating: ETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 14.00
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Polished Chrome
Weight: 4.2
Product Name: One Light Table Lamp
UPC: 088675446613
Safety Rating: ETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307904
Product Name LS-21614C/BLU Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details