Capital Lighting, Inc. LS-81614C/WHT Lamps-Floor Lamps 307796

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 55.25 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Chrome Product Name: One Light Floor Lamp UPC: 088675446675
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 55.25 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Chrome Product Name: One Light Floor Lamp UPC: 088675446675

Suppliers

Company
Product
Description
Supplier Links
LS-81614C/WHT Lamps-Floor Lamps - 307796 - Capital Lighting, Inc.
Columbus, OH, USA
LS-81614C/WHT Lamps-Floor Lamps
307796
LS-81614C/WHT Lamps-Floor Lamps 307796
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 55.25 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Chrome Product Name: One Light Floor Lamp UPC: 088675446675

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 55.25
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Chrome
Product Name: One Light Floor Lamp
UPC: 088675446675

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307796
Product Name LS-81614C/WHT Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details