Capital Lighting, Inc. LS-81615C/WHT Lamps-Floor Lamps 307791

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 62.25 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Floor Lamp UPC: 088675447368
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 62.25 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Floor Lamp UPC: 088675447368

Suppliers

Company
Product
Description
Supplier Links
LS-81615C/WHT Lamps-Floor Lamps - 307791 - Capital Lighting, Inc.
Columbus, OH, USA
LS-81615C/WHT Lamps-Floor Lamps
307791
LS-81615C/WHT Lamps-Floor Lamps 307791
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 62.25 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Floor Lamp UPC: 088675447368

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 62.25
Bulb
Type: A-19
Qty: 3
Wattage: 60
Finish: Chrome
Product Name: Three Light Floor Lamp
UPC: 088675447368

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307791
Product Name LS-81615C/WHT Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details