Capital Lighting, Inc. LS-81724D/BRZ Lamps-Floor Lamps 307779

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 61.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Bronze Product Name: One Light Floor Lamp UPC: 088675448105
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 61.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Bronze Product Name: One Light Floor Lamp UPC: 088675448105

Suppliers

Company
Product
Description
Supplier Links
LS-81724D/BRZ Lamps-Floor Lamps - 307779 - Capital Lighting, Inc.
Columbus, OH, USA
LS-81724D/BRZ Lamps-Floor Lamps
307779
LS-81724D/BRZ Lamps-Floor Lamps 307779
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 61.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Bronze Product Name: One Light Floor Lamp UPC: 088675448105

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 61.00
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Dark Bronze
Product Name: One Light Floor Lamp
UPC: 088675448105

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307779
Product Name LS-81724D/BRZ Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details