Capital Lighting, Inc. LS-81746PS/WHT Lamps-Floor Lamps 307777

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 61.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel Product Name: One Light Table UPC: 088675448365
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 61.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel Product Name: One Light Table UPC: 088675448365

Suppliers

Company
Product
Description
Supplier Links
LS-81746PS/WHT Lamps-Floor Lamps - 307777 - Capital Lighting, Inc.
Columbus, OH, USA
LS-81746PS/WHT Lamps-Floor Lamps
307777
LS-81746PS/WHT Lamps-Floor Lamps 307777
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 61.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel Product Name: One Light Table UPC: 088675448365

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 61.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Steel
Product Name: One Light Table
UPC: 088675448365

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307777
Product Name LS-81746PS/WHT Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details