Capital Lighting, Inc. LSF-2406PS/WHT Lamps-Table Lamps 307769

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 28.25 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Polished Steel Weight: 9.4 Product Name: One Light Table Lamp UPC: 088675449331
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 28.25 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Polished Steel Weight: 9.4 Product Name: One Light Table Lamp UPC: 088675449331

Suppliers

Company
Product
Description
Supplier Links
LSF-2406PS/WHT Lamps-Table Lamps - 307769 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-2406PS/WHT Lamps-Table Lamps
307769
LSF-2406PS/WHT Lamps-Table Lamps 307769
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 28.25 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Polished Steel Weight: 9.4 Product Name: One Light Table Lamp UPC: 088675449331

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 28.25
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Polished Steel
Weight: 9.4
Product Name: One Light Table Lamp
UPC: 088675449331

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307769
Product Name LSF-2406PS/WHT Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details