Capital Lighting, Inc. LS-82010C/CLR Lamps-Floor Lamps 307749

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 63.00 Bulb Qty: 3 Wattage: 40 Weight: 15 Product Name: Three Light Floor Lamp UPC: 088675455257 Category: 3-Lite Floor Lamp Safety Rating: UL,cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 63.00 Bulb Qty: 3 Wattage: 40 Weight: 15 Product Name: Three Light Floor Lamp UPC: 088675455257 Category: 3-Lite Floor Lamp Safety Rating: UL,cUL

Suppliers

Company
Product
Description
Supplier Links
LS-82010C/CLR Lamps-Floor Lamps - 307749 - Capital Lighting, Inc.
Columbus, OH, USA
LS-82010C/CLR Lamps-Floor Lamps
307749
LS-82010C/CLR Lamps-Floor Lamps 307749
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 63.00 Bulb Qty: 3 Wattage: 40 Weight: 15 Product Name: Three Light Floor Lamp UPC: 088675455257 Category: 3-Lite Floor Lamp Safety Rating: UL,cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 63.00
Bulb
Qty: 3
Wattage: 40
Weight: 15
Product Name: Three Light Floor Lamp
UPC: 088675455257
Category: 3-Lite Floor Lamp
Safety Rating: UL,cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307749
Product Name LS-82010C/CLR Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details