Capital Lighting, Inc. LS-82085C/WHT Lamps-Floor Lamps 307746

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 61.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Chrome Product Name: One Light Floor Lamp UPC: 088675454113
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 61.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Chrome Product Name: One Light Floor Lamp UPC: 088675454113

Suppliers

Company
Product
Description
Supplier Links
LS-82085C/WHT Lamps-Floor Lamps - 307746 - Capital Lighting, Inc.
Columbus, OH, USA
LS-82085C/WHT Lamps-Floor Lamps
307746
LS-82085C/WHT Lamps-Floor Lamps 307746
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 61.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Chrome Product Name: One Light Floor Lamp UPC: 088675454113

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 61.00
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Chrome
Product Name: One Light Floor Lamp
UPC: 088675454113

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307746
Product Name LS-82085C/WHT Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details