Capital Lighting, Inc. LSF-20700D/BRZ Lamps-Table Lamps 307745

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 34.00 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Dark Bronze Product Name: Three Light Table Lamp UPC: 088675449706
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 34.00 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Dark Bronze Product Name: Three Light Table Lamp UPC: 088675449706

Suppliers

Company
Product
Description
Supplier Links
LSF-20700D/BRZ Lamps-Table Lamps - 307745 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-20700D/BRZ Lamps-Table Lamps
307745
LSF-20700D/BRZ Lamps-Table Lamps 307745
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 34.00 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Dark Bronze Product Name: Three Light Table Lamp UPC: 088675449706

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 34.00
Bulb
Type: CFL
Qty: 3
Wattage: 13
Finish: Dark Bronze
Product Name: Three Light Table Lamp
UPC: 088675449706

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307745
Product Name LSF-20700D/BRZ Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details