Capital Lighting, Inc. LSF-151SIL/BLK Lamps-Desk/Piano Lamps 307742

Description
PRODUCT DETAILS / SPECS Height: 36.00 Bulb Qty: 1 Wattage: 18 Finish: Silver / Black Weight: 6 Product Name: One Light Swing Arm Desk Lamp UPC: 088675151371
Description
PRODUCT DETAILS / SPECS Height: 36.00 Bulb Qty: 1 Wattage: 18 Finish: Silver / Black Weight: 6 Product Name: One Light Swing Arm Desk Lamp UPC: 088675151371

Suppliers

Company
Product
Description
Supplier Links
LSF-151SIL/BLK Lamps-Desk/Piano Lamps - 307742 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-151SIL/BLK Lamps-Desk/Piano Lamps
307742
LSF-151SIL/BLK Lamps-Desk/Piano Lamps 307742
PRODUCT DETAILS / SPECS Height: 36.00 Bulb Qty: 1 Wattage: 18 Finish: Silver / Black Weight: 6 Product Name: One Light Swing Arm Desk Lamp UPC: 088675151371

PRODUCT DETAILS / SPECS
Height: 36.00
Bulb
Qty: 1
Wattage: 18
Finish: Silver / Black
Weight: 6
Product Name: One Light Swing Arm Desk Lamp
UPC: 088675151371

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307742
Product Name LSF-151SIL/BLK Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details