Capital Lighting, Inc. FL6301SP Lamps-Floor Lamps 306227

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 62.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Spice Weight: 4.4 Product Name: One Light Floor Lamp UPC: 014817495584 Category: Lamp Glass: Oat Linen Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 62.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Spice Weight: 4.4 Product Name: One Light Floor Lamp UPC: 014817495584 Category: Lamp Glass: Oat Linen Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
FL6301SP Lamps-Floor Lamps
306227
FL6301SP Lamps-Floor Lamps 306227
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 62.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Spice Weight: 4.4 Product Name: One Light Floor Lamp UPC: 014817495584 Category: Lamp Glass: Oat Linen Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 62.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Spice
Weight: 4.4
Product Name: One Light Floor Lamp
UPC: 014817495584
Category: Lamp
Glass: Oat Linen
Shipped Via: UPS
Safety Rating: ETL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 306227
Product Name FL6301SP Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details