Capital Lighting, Inc. FL6310DCB Lamps-Floor Lamps 306225

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 65.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Dark Coffee Bronze Weight: 28 Product Name: One Light Floor Lamp UPC: 014817496550 Category: Lamp Glass: Off White Linen Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 65.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Dark Coffee Bronze Weight: 28 Product Name: One Light Floor Lamp UPC: 014817496550 Category: Lamp Glass: Off White Linen Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
FL6310DCB Lamps-Floor Lamps
306225
FL6310DCB Lamps-Floor Lamps 306225
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 65.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Dark Coffee Bronze Weight: 28 Product Name: One Light Floor Lamp UPC: 014817496550 Category: Lamp Glass: Off White Linen Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 65.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Dark Coffee Bronze
Weight: 28
Product Name: One Light Floor Lamp
UPC: 014817496550
Category: Lamp
Glass: Off White Linen
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 306225
Product Name FL6310DCB Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details