Capital Lighting, Inc. 10178SP Lamps-Table Lamps 306217

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Spice Weight: 2.9 Product Name: One Light Table Lamp UPC: 014817495577 Category: Lamp Glass: Oat Linen Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Spice Weight: 2.9 Product Name: One Light Table Lamp UPC: 014817495577 Category: Lamp Glass: Oat Linen Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
10178SP Lamps-Table Lamps
306217
10178SP Lamps-Table Lamps 306217
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Spice Weight: 2.9 Product Name: One Light Table Lamp UPC: 014817495577 Category: Lamp Glass: Oat Linen Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 27.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Spice
Weight: 2.9
Product Name: One Light Table Lamp
UPC: 014817495577
Category: Lamp
Glass: Oat Linen
Shipped Via: UPS
Safety Rating: ETL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 306217
Product Name 10178SP Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details