Capital Lighting, Inc. 10183RD/BS Lamps-Table Lamps 306212

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Red / Brushed Steel Weight: 5.6 Product Name: One Light Table Lamp UPC: 014817495652 Category: Lamp Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Red / Brushed Steel Weight: 5.6 Product Name: One Light Table Lamp UPC: 014817495652 Category: Lamp Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
10183RD/BS Lamps-Table Lamps
306212
10183RD/BS Lamps-Table Lamps 306212
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Red / Brushed Steel Weight: 5.6 Product Name: One Light Table Lamp UPC: 014817495652 Category: Lamp Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 28.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Red / Brushed Steel
Weight: 5.6
Product Name: One Light Table Lamp
UPC: 014817495652
Category: Lamp
Shipped Via: UPS
Safety Rating: ETL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 306212
Product Name 10183RD/BS Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details