Capital Lighting, Inc. 10188VNL/BS Lamps-Table Lamps 306207

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Vanilla / Brushed Steel Weight: 6.7 Product Name: One Light Table Lamp UPC: 014817495751 Category: Lamp Glass: White Shantung Linen Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Vanilla / Brushed Steel Weight: 6.7 Product Name: One Light Table Lamp UPC: 014817495751 Category: Lamp Glass: White Shantung Linen Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
10188VNL/BS Lamps-Table Lamps
306207
10188VNL/BS Lamps-Table Lamps 306207
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Vanilla / Brushed Steel Weight: 6.7 Product Name: One Light Table Lamp UPC: 014817495751 Category: Lamp Glass: White Shantung Linen Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 22.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Vanilla / Brushed Steel
Weight: 6.7
Product Name: One Light Table Lamp
UPC: 014817495751
Category: Lamp
Glass: White Shantung Linen
Shipped Via: UPS
Safety Rating: ETL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 306207
Product Name 10188VNL/BS Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details