Capital Lighting, Inc. 10193DCB Lamps-Table Lamps 306206

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Dark Coffee Bronze Weight: 8.7 Product Name: One Light Table Lamp UPC: 014817495836 Category: Lamp Glass: Off White Linen Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Dark Coffee Bronze Weight: 8.7 Product Name: One Light Table Lamp UPC: 014817495836 Category: Lamp Glass: Off White Linen Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
10193DCB Lamps-Table Lamps
306206
10193DCB Lamps-Table Lamps 306206
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Dark Coffee Bronze Weight: 8.7 Product Name: One Light Table Lamp UPC: 014817495836 Category: Lamp Glass: Off White Linen Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 30.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Dark Coffee Bronze
Weight: 8.7
Product Name: One Light Table Lamp
UPC: 014817495836
Category: Lamp
Glass: Off White Linen
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 306206
Product Name 10193DCB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details