Capital Lighting, Inc. 10194AF Lamps-Table Lamps 306203

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 23.00 Length 23.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Forged Iron Weight: 7.5 Product Name: One Light Table Lamp UPC: 014817495935 Category: Lamp Glass: Steel Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 23.00 Length 23.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Forged Iron Weight: 7.5 Product Name: One Light Table Lamp UPC: 014817495935 Category: Lamp Glass: Steel Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
10194AF Lamps-Table Lamps
306203
10194AF Lamps-Table Lamps 306203
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 23.00 Length 23.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Forged Iron Weight: 7.5 Product Name: One Light Table Lamp UPC: 014817495935 Category: Lamp Glass: Steel Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 23.00
Length 23.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Forged Iron
Weight: 7.5
Product Name: One Light Table Lamp
UPC: 014817495935
Category: Lamp
Glass: Steel
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 306203
Product Name 10194AF Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details