Capital Lighting, Inc. 1376-144 Fans-Light Kits 304988

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Toasted Sienna Product Name: Two Light Two Light C Kit Category: Patio Light Kit Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Toasted Sienna Product Name: Two Light Two Light C Kit Category: Patio Light Kit Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1376-144 Fans-Light Kits - 304988 - Capital Lighting, Inc.
Columbus, OH, USA
1376-144 Fans-Light Kits
304988
1376-144 Fans-Light Kits 304988
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Toasted Sienna Product Name: Two Light Two Light C Kit Category: Patio Light Kit Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 8.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Toasted Sienna
Product Name: Two Light Two Light C Kit
Category: Patio Light Kit
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304988
Product Name 1376-144 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Lights - 2174387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details