Capital Lighting, Inc. 1160-8165 Fans-Light Kits 304985

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Satin Nickel Product Name: Two Light Cfl Kt Category: Light Kit Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Satin Nickel Product Name: Two Light Cfl Kt Category: Light Kit Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
1160-8165 Fans-Light Kits - 304985 - Capital Lighting, Inc.
Columbus, OH, USA
1160-8165 Fans-Light Kits
304985
1160-8165 Fans-Light Kits 304985
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Satin Nickel Product Name: Two Light Cfl Kt Category: Light Kit Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 10.00
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Satin Nickel
Product Name: Two Light Cfl Kt
Category: Light Kit
Glass: Faux Alabaster
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304985
Product Name 1160-8165 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details