Capital Lighting, Inc. 1120-11E Fans-Light Kits 304981

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 7.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Toasted Sienna Product Name: 3 Light Mod Scavo Cand Bwl Category: Light Kit Glass: Cream Mottled Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 7.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Toasted Sienna Product Name: 3 Light Mod Scavo Cand Bwl Category: Light Kit Glass: Cream Mottled Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
1120-11E Fans-Light Kits - 304981 - Capital Lighting, Inc.
Columbus, OH, USA
1120-11E Fans-Light Kits
304981
1120-11E Fans-Light Kits 304981
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 7.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Toasted Sienna Product Name: 3 Light Mod Scavo Cand Bwl Category: Light Kit Glass: Cream Mottled Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 7.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Toasted Sienna
Product Name: 3 Light Mod Scavo Cand Bwl
Category: Light Kit
Glass: Cream Mottled
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304981
Product Name 1120-11E Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details