Capital Lighting, Inc. 1377-886 Fans-Light Kits 304799

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Oiled Bronze Product Name: Patio Lightkit Category: Patio Lightkit Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Oiled Bronze Product Name: Patio Lightkit Category: Patio Lightkit Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1377-886 Fans-Light Kits - 304799 - Capital Lighting, Inc.
Columbus, OH, USA
1377-886 Fans-Light Kits
304799
1377-886 Fans-Light Kits 304799
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Oiled Bronze Product Name: Patio Lightkit Category: Patio Lightkit Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 6.00
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Oiled Bronze
Product Name: Patio Lightkit
Category: Patio Lightkit
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304799
Product Name 1377-886 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details