Capital Lighting, Inc. 5194-2-64 Bathroom Fixtures-Two Lights 304786

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Classic Nickel Product Name: Two Light Vanity Fixture Category: Vanity Fixture Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Classic Nickel Product Name: Two Light Vanity Fixture Category: Vanity Fixture Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5194-2-64 Bathroom Fixtures-Two Lights - 304786 - Capital Lighting, Inc.
Columbus, OH, USA
5194-2-64 Bathroom Fixtures-Two Lights
304786
5194-2-64 Bathroom Fixtures-Two Lights 304786
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Classic Nickel Product Name: Two Light Vanity Fixture Category: Vanity Fixture Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 10.00
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Classic Nickel
Product Name: Two Light Vanity Fixture
Category: Vanity Fixture
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304786
Product Name 5194-2-64 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details