Capital Lighting, Inc. 5221-4-13 Bathroom Fixtures-Four Lights 304785

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.75 Height: 9.50 Extension: 10 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Coffee Product Name: Four Light Vanity Light Category: Vanity Glass: Frosted Marigold Artisan Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.75 Height: 9.50 Extension: 10 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Coffee Product Name: Four Light Vanity Light Category: Vanity Glass: Frosted Marigold Artisan Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5221-4-13 Bathroom Fixtures-Four Lights - 304785 - Capital Lighting, Inc.
Columbus, OH, USA
5221-4-13 Bathroom Fixtures-Four Lights
304785
5221-4-13 Bathroom Fixtures-Four Lights 304785
PRODUCT DETAILS / SPECS Width/Dia: 31.75 Height: 9.50 Extension: 10 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Coffee Product Name: Four Light Vanity Light Category: Vanity Glass: Frosted Marigold Artisan Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 31.75
Height: 9.50
Extension: 10
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Coffee
Product Name: Four Light Vanity Light
Category: Vanity
Glass: Frosted Marigold Artisan
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304785
Product Name 5221-4-13 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details