Capital Lighting, Inc. 5154-4-64 Bathroom Fixtures-Four Lights 304784

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 11.25 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Classic Nickel Product Name: Four Light Vanity Fixture Category: Vanity Fixture Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 11.25 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Classic Nickel Product Name: Four Light Vanity Fixture Category: Vanity Fixture Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5154-4-64 Bathroom Fixtures-Four Lights - 304784 - Capital Lighting, Inc.
Columbus, OH, USA
5154-4-64 Bathroom Fixtures-Four Lights
304784
5154-4-64 Bathroom Fixtures-Four Lights 304784
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 11.25 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Classic Nickel Product Name: Four Light Vanity Fixture Category: Vanity Fixture Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 11.25
Extension: 7.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Classic Nickel
Product Name: Four Light Vanity Fixture
Category: Vanity Fixture
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304784
Product Name 5154-4-64 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details