Capital Lighting, Inc. 2810-13-64 Semi-Flush Mts.-Bowl Style 304778

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Classic Nickel Product Name: Two Light Flush Mount Category: Flush Mount Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Classic Nickel Product Name: Two Light Flush Mount Category: Flush Mount Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
2810-13-64 Semi-Flush Mts.-Bowl Style - 304778 - Capital Lighting, Inc.
Columbus, OH, USA
2810-13-64 Semi-Flush Mts.-Bowl Style
304778
2810-13-64 Semi-Flush Mts.-Bowl Style 304778
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Classic Nickel Product Name: Two Light Flush Mount Category: Flush Mount Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 10.50
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Classic Nickel
Product Name: Two Light Flush Mount
Category: Flush Mount
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304778
Product Name 2810-13-64 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details