Capital Lighting, Inc. 2409-1106 Fans-Light Kits 304777

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.00 Bulb Type: B10 Qty: 4 Wattage: 60 Finish: White Product Name: Four Light Light Kit Category: Light Kit Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.00 Bulb Type: B10 Qty: 4 Wattage: 60 Finish: White Product Name: Four Light Light Kit Category: Light Kit Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
2409-1106 Fans-Light Kits - 304777 - Capital Lighting, Inc.
Columbus, OH, USA
2409-1106 Fans-Light Kits
304777
2409-1106 Fans-Light Kits 304777
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.00 Bulb Type: B10 Qty: 4 Wattage: 60 Finish: White Product Name: Four Light Light Kit Category: Light Kit Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 6.00
Bulb
Type: B10
Qty: 4
Wattage: 60
Finish: White
Product Name: Four Light Light Kit
Category: Light Kit
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304777
Product Name 2409-1106 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details