Capital Lighting, Inc. 2409-1114 Fans-Light Kits 304774

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.00 Bulb Type: B10 Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Light Kit Category: Light Kit Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.00 Bulb Type: B10 Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Light Kit Category: Light Kit Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
2409-1114 Fans-Light Kits - 304774 - Capital Lighting, Inc.
Columbus, OH, USA
2409-1114 Fans-Light Kits
304774
2409-1114 Fans-Light Kits 304774
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.00 Bulb Type: B10 Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Light Kit Category: Light Kit Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 6.00
Bulb
Type: B10
Qty: 4
Wattage: 60
Finish: Chrome
Product Name: Four Light Light Kit
Category: Light Kit
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304774
Product Name 2409-1114 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details