Capital Lighting, Inc. 3073-11-22 Flush Mounts-Bowl Style 304762

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Flemish Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Flemish Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
3073-11-22 Flush Mounts-Bowl Style - 304762 - Capital Lighting, Inc.
Columbus, OH, USA
3073-11-22 Flush Mounts-Bowl Style
304762
3073-11-22 Flush Mounts-Bowl Style 304762
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Flemish Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 6.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Flemish
Product Name: Two Light Ceiling Mount
Category: Ceiling Mount
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304762
Product Name 3073-11-22 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details