Capital Lighting, Inc. 3070-11-2 Flush Mounts-Bowl Style 304760

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Brass Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Clear Ribbed Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Brass Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Clear Ribbed Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
3070-11-2 Flush Mounts-Bowl Style - 304760 - Capital Lighting, Inc.
Columbus, OH, USA
3070-11-2 Flush Mounts-Bowl Style
304760
3070-11-2 Flush Mounts-Bowl Style 304760
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Brass Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Clear Ribbed Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Brass
Product Name: Two Light Ceiling Mount
Category: Ceiling Mount
Glass: Clear Ribbed
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304760
Product Name 3070-11-2 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details