Capital Lighting, Inc. 5037-4-22 Bathroom Fixtures-Four Lights 304753

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 8.50 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Flemish Product Name: Four Light Vanity Light Category: Vanity Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 8.50 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Flemish Product Name: Four Light Vanity Light Category: Vanity Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5037-4-22 Bathroom Fixtures-Four Lights - 304753 - Capital Lighting, Inc.
Columbus, OH, USA
5037-4-22 Bathroom Fixtures-Four Lights
304753
5037-4-22 Bathroom Fixtures-Four Lights 304753
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 8.50 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Flemish Product Name: Four Light Vanity Light Category: Vanity Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 8.50
Extension: 6
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Flemish
Product Name: Four Light Vanity Light
Category: Vanity
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304753
Product Name 5037-4-22 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2869539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details