Capital Lighting, Inc. 5064-4-14 Bathroom Fixtures-Four Lights 304752

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 10.75 Extension: 7.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four Light Vanity Light Category: Vanity Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 10.75 Extension: 7.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four Light Vanity Light Category: Vanity Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5064-4-14 Bathroom Fixtures-Four Lights - 304752 - Capital Lighting, Inc.
Columbus, OH, USA
5064-4-14 Bathroom Fixtures-Four Lights
304752
5064-4-14 Bathroom Fixtures-Four Lights 304752
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 10.75 Extension: 7.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four Light Vanity Light Category: Vanity Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 10.75
Extension: 7.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chrome
Product Name: Four Light Vanity Light
Category: Vanity
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304752
Product Name 5064-4-14 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details