Capital Lighting, Inc. 2854-18-64 Semi-Flush Mts.-Bowl Style 304749

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 16.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Classic Nickel Product Name: Three Light Flush Mount Category: Flush Mount Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 16.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Classic Nickel Product Name: Three Light Flush Mount Category: Flush Mount Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
2854-18-64 Semi-Flush Mts.-Bowl Style - 304749 - Capital Lighting, Inc.
Columbus, OH, USA
2854-18-64 Semi-Flush Mts.-Bowl Style
304749
2854-18-64 Semi-Flush Mts.-Bowl Style 304749
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 16.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Classic Nickel Product Name: Three Light Flush Mount Category: Flush Mount Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 16.50
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Classic Nickel
Product Name: Three Light Flush Mount
Category: Flush Mount
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304749
Product Name 2854-18-64 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details