Capital Lighting, Inc. 6771-6-86 Foyer/Hall Lanterns-Open Frame 304698

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 38.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Oiled Bronze Product Name: Six Light Pendant Category: Pendant Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 38.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Oiled Bronze Product Name: Six Light Pendant Category: Pendant Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6771-6-86 Foyer/Hall Lanterns-Open Frame - 304698 - Capital Lighting, Inc.
Columbus, OH, USA
6771-6-86 Foyer/Hall Lanterns-Open Frame
304698
6771-6-86 Foyer/Hall Lanterns-Open Frame 304698
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 38.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Oiled Bronze Product Name: Six Light Pendant Category: Pendant Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 38.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Oiled Bronze
Product Name: Six Light Pendant
Category: Pendant
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304698
Product Name 6771-6-86 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details