Capital Lighting, Inc. 6726-6-44 Foyer/Hall Lanterns-Open Frame 304696

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 17.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Toasted Sienna Product Name: Six Light Entry Light Category: Entry Light
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 17.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Toasted Sienna Product Name: Six Light Entry Light Category: Entry Light

Suppliers

Company
Product
Description
Supplier Links
6726-6-44 Foyer/Hall Lanterns-Open Frame - 304696 - Capital Lighting, Inc.
Columbus, OH, USA
6726-6-44 Foyer/Hall Lanterns-Open Frame
304696
6726-6-44 Foyer/Hall Lanterns-Open Frame 304696
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 17.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Toasted Sienna Product Name: Six Light Entry Light Category: Entry Light

PRODUCT DETAILS / SPECS
Width/Dia: 17.25
Height: 17.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Toasted Sienna
Product Name: Six Light Entry Light
Category: Entry Light

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304696
Product Name 6726-6-44 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details