Capital Lighting, Inc. 6770-6-56 Foyer/Hall Lanterns-Open Frame 304692

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 31.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Manchester Grey Product Name: Six Light Pendant Category: Pendant Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 31.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Manchester Grey Product Name: Six Light Pendant Category: Pendant Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6770-6-56 Foyer/Hall Lanterns-Open Frame - 304692 - Capital Lighting, Inc.
Columbus, OH, USA
6770-6-56 Foyer/Hall Lanterns-Open Frame
304692
6770-6-56 Foyer/Hall Lanterns-Open Frame 304692
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 31.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Manchester Grey Product Name: Six Light Pendant Category: Pendant Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 20.25
Height: 31.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Manchester Grey
Product Name: Six Light Pendant
Category: Pendant
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304692
Product Name 6770-6-56 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details