Capital Lighting, Inc. 6794-3-64 Foyer/Hall Lanterns-Open Frame 304677

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Classic Nickel Product Name: Entry Light Category: Entry Light Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Classic Nickel Product Name: Entry Light Category: Entry Light Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6794-3-64 Foyer/Hall Lanterns-Open Frame - 304677 - Capital Lighting, Inc.
Columbus, OH, USA
6794-3-64 Foyer/Hall Lanterns-Open Frame
304677
6794-3-64 Foyer/Hall Lanterns-Open Frame 304677
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Classic Nickel Product Name: Entry Light Category: Entry Light Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 23.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Classic Nickel
Product Name: Entry Light
Category: Entry Light
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304677
Product Name 6794-3-64 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details