Capital Lighting, Inc. 6821-6-13 Foyer/Hall Lanterns-Glass w/Frame 304676

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 40.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Coffee Product Name: Six Light Entry Light Category: Entry Glass: Frost Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 40.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Coffee Product Name: Six Light Entry Light Category: Entry Glass: Frost Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6821-6-13 Foyer/Hall Lanterns-Glass w/Frame - 304676 - Capital Lighting, Inc.
Columbus, OH, USA
6821-6-13 Foyer/Hall Lanterns-Glass w/Frame
304676
6821-6-13 Foyer/Hall Lanterns-Glass w/Frame 304676
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 40.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Coffee Product Name: Six Light Entry Light Category: Entry Glass: Frost Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 19.75
Height: 40.75
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Coffee
Product Name: Six Light Entry Light
Category: Entry
Glass: Frost
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304676
Product Name 6821-6-13 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details