Capital Lighting, Inc. 6963-4-23 Foyer/Hall Lanterns-Glass w/Frame 304675

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 36.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Provincial W Product Name: Four Light Entry Light Category: Entry Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 36.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Provincial W Product Name: Four Light Entry Light Category: Entry Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6963-4-23 Foyer/Hall Lanterns-Glass w/Frame - 304675 - Capital Lighting, Inc.
Columbus, OH, USA
6963-4-23 Foyer/Hall Lanterns-Glass w/Frame
304675
6963-4-23 Foyer/Hall Lanterns-Glass w/Frame 304675
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 36.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Provincial W Product Name: Four Light Entry Light Category: Entry Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 36.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Provincial W
Product Name: Four Light Entry Light
Category: Entry
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304675
Product Name 6963-4-23 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details