Capital Lighting, Inc. 6821-4-13 Foyer/Hall Lanterns-Glass w/Frame 304674

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 30.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Coffee Product Name: Four Light Entry Light Category: Entry Glass: Frost Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 30.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Coffee Product Name: Four Light Entry Light Category: Entry Glass: Frost Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6821-4-13 Foyer/Hall Lanterns-Glass w/Frame - 304674 - Capital Lighting, Inc.
Columbus, OH, USA
6821-4-13 Foyer/Hall Lanterns-Glass w/Frame
304674
6821-4-13 Foyer/Hall Lanterns-Glass w/Frame 304674
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 30.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Coffee Product Name: Four Light Entry Light Category: Entry Glass: Frost Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 30.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Coffee
Product Name: Four Light Entry Light
Category: Entry
Glass: Frost
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304674
Product Name 6821-4-13 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details