Capital Lighting, Inc. 8297-6-18 Pendants-Drum Shade 304654

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 24.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Vintage Pewter Product Name: Six Light Pendant Category: Pendant Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 24.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Vintage Pewter Product Name: Six Light Pendant Category: Pendant Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
8297-6-18 Pendants-Drum Shade - 304654 - Capital Lighting, Inc.
Columbus, OH, USA
8297-6-18 Pendants-Drum Shade
304654
8297-6-18 Pendants-Drum Shade 304654
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 24.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Vintage Pewter Product Name: Six Light Pendant Category: Pendant Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 24.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Vintage Pewter
Product Name: Six Light Pendant
Category: Pendant
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304654
Product Name 8297-6-18 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details