Capital Lighting, Inc. 7385-86 Exterior -Wall Mount 304639

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Wall Mount Category: Wall Mount Glass: Amber Linen Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Wall Mount Category: Wall Mount Glass: Amber Linen Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7385-86 Exterior -Wall Mount - 304639 - Capital Lighting, Inc.
Columbus, OH, USA
7385-86 Exterior -Wall Mount
304639
7385-86 Exterior -Wall Mount 304639
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Wall Mount Category: Wall Mount Glass: Amber Linen Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Extension: 9.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oiled Bronze
Product Name: One Light Wall Mount
Category: Wall Mount
Glass: Amber Linen
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304639
Product Name 7385-86 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details