Capital Lighting, Inc. 7389-86 Exterior -Post/Pier Head 304633

Description
PRODUCT DETAILS / SPECS Height: 13.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Post Category: Outdoor Glass: Amber Linen Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Height: 13.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Post Category: Outdoor Glass: Amber Linen Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7389-86 Exterior -Post/Pier Head - 304633 - Capital Lighting, Inc.
Columbus, OH, USA
7389-86 Exterior -Post/Pier Head
304633
7389-86 Exterior -Post/Pier Head 304633
PRODUCT DETAILS / SPECS Height: 13.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Post Category: Outdoor Glass: Amber Linen Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Height: 13.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oiled Bronze
Product Name: One Light Post
Category: Outdoor
Glass: Amber Linen
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304633
Product Name 7389-86 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details