Capital Lighting, Inc. 7817-1-25 Exterior -Wall Mount 304614

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 20.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Timberland Granite Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 20.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Timberland Granite Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7817-1-25 Exterior -Wall Mount - 304614 - Capital Lighting, Inc.
Columbus, OH, USA
7817-1-25 Exterior -Wall Mount
304614
7817-1-25 Exterior -Wall Mount 304614
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 20.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Timberland Granite Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 20.00
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Timberland Granite
Product Name: One Light Lantern
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304614
Product Name 7817-1-25 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details